Microchip Technology, Inc. RF Transceiver Modules and Modems BM78SPPS5NC2-0002AA

Description
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Request a Quote Datasheet
Description
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - BM78SPPS5NC2-0002AA-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
BM78SPPS5NC2-0002AA-ND
RF Transceiver Modules and Modems BM78SPPS5NC2-0002AA-ND
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF/IF and RFID - RF Transceiver Modules and Modems - 981792-BM78SPPS5NC2-0002AA - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
981792-BM78SPPS5NC2-0002AA
RF/IF and RFID - RF Transceiver Modules and Modems 981792-BM78SPPS5NC2-0002AA
Win Source Part Number: 981792-BM78SPPS5NC2- 0002AA Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 88 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.2 Data Rate: 1.5Gbps Antenna Type: Integrated, Chip Power - Output: 1.5dBm Sensitivity: -92dBm Current - Receiving: 37mA RF Family/Standard: Bluetooth Serial Interfaces: UART Current - Transmitting: 43mA Voltage - Supply: 3.3V ~ 4.2V Package / Case: Module Temperature Range - Operating: -20°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Microchip Technology Base Product Number: BM78

Win Source Part Number: 981792-BM78SPPS5NC2-0002AA
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 88
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v4.2
Data Rate: 1.5Gbps
Antenna Type: Integrated, Chip
Power - Output: 1.5dBm
Sensitivity: -92dBm
Current - Receiving: 37mA
RF Family/Standard: Bluetooth
Serial Interfaces: UART
Current - Transmitting: 43mA
Voltage - Supply: 3.3V ~ 4.2V
Package / Case: Module
Temperature Range - Operating: -20°C ~ 70°C
ECCN: 5A992C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Microchip Technology
Base Product Number: BM78

Buy Now Datasheet
Bluetooth Module - BM78SPPS5NC2-0002AA - Richardson RFPD
Downers Grove, IL, United States
Bluetooth Module
BM78SPPS5NC2-0002AA
Bluetooth Module BM78SPPS5NC2-0002AA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Transceiver Modules and Modems - BM78SPPS5NC2-0002AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BM78SPPS5NC2-0002AA
RF Transceiver Modules and Modems BM78SPPS5NC2-0002AA
Bluetooth Bluetooth v5.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v5.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - BM78SPPS5NC2-0002AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
BM78SPPS5NC2-0002AA
RF and Wireless - RF Transceiver Modules and Modems BM78SPPS5NC2-0002AA
RF TXRX MODULE BT CHIP SMD

RF TXRX MODULE BT CHIP SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Modules RF Transceivers RF Transceivers
Product Number BM78SPPS5NC2-0002AA-ND 981792-BM78SPPS5NC2-0002AA BM78SPPS5NC2-0002AA BM78SPPS5NC2-0002AA BM78SPPS5NC2-0002AA
Product Name RF Transceiver Modules and Modems RF/IF and RFID - RF Transceiver Modules and Modems Bluetooth Module RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -92 dBm -92 dBm -92 dBm -92 dBm
Output Power 1.5 dBm 1.5 dBm 1.5 dBm 1.5 dBm
Package Type Surface Mount; Module Surface Mount; SMD (SMT) Surface Mount; Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307768 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
5 GHz Wi-Fi 7 High Power Front End Module - QPF4557 - Qorvo
Specs
Features RoHS
Operating Frequency 5170 to 5895 MHz
Package Type Laminate
View Details
802.11n Dual-Band 1Tx1R Wireless + Bluetooth v5.0 + Zigbee (15.4) IoT Module - IGX-RNF1-4020a3-BT - Intelligraphics, Inc.
Specs
RF Modulation O-QPSK, GFSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK
Operating Temperature -20.0 to 80.0 C (-4.0 to 176.0 F)
Operating Frequency 2400 to 5850 MHz
View Details