Microchip Technology, Inc. RF Transceiver Modules - ATZB-A24-U0B ATZB-A24-U0B

Description
Manufacturer: Microchip Technology Win Source Part Number: 862636-ATZB-A24-U0B Series: ZigBit™ Operating Temperature Range: -20°C ~ 70°C Features: 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included Surface Mount Package: Bulk Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.70.0000
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 862636-ATZB-A24-U0B Series: ZigBit™ Operating Temperature Range: -20°C ~ 70°C Features: 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included Surface Mount Package: Bulk Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.70.0000
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATZB-A24-U0B is a compact 2.4GHz RF transceiver module designed for wireless applications, compliant with the IEEE 802.15.4 standard. It features a small form factor of 38.0 vó 13.5 vó 2.0mm and offers high receiver sensitivity of -107dBm, enabling an impressive link budget of up to 127dB. The module supports output power of up to +20dBm while maintaining low power consumption, with 30µA in sleep mode, 39.5mA in receive mode, and 183.5mA in transmit mode. Equipped with 128KB of flash memory, 8KB of RAM, and 4KB of EEPROM, the ATZB-A24-U0B provides ample memory resources for various applications. It includes multiple interfaces such as UART, USART, I²C, and GPIO, allowing for flexible integration into different systems. The module supports mesh networking capabilities, making it suitable for applications like building automation, environmental monitoring, and industrial control. Its worldwide license-free operation and low profile design make it a versatile choice for engineers looking to implement wireless communication in compact devices.

Datasheet Summary
Powered by GS/AI

The ATZB-A24-U0B is a compact 2.4GHz RF transceiver module designed for wireless applications, compliant with the IEEE 802.15.4 standard. It features a small form factor of 38.0 vó 13.5 vó 2.0mm and offers high receiver sensitivity of -107dBm, enabling an impressive link budget of up to 127dB. The module supports output power of up to +20dBm while maintaining low power consumption, with 30µA in sleep mode, 39.5mA in receive mode, and 183.5mA in transmit mode. Equipped with 128KB of flash memory, 8KB of RAM, and 4KB of EEPROM, the ATZB-A24-U0B provides ample memory resources for various applications. It includes multiple interfaces such as UART, USART, I²C, and GPIO, allowing for flexible integration into different systems. The module supports mesh networking capabilities, making it suitable for applications like building automation, environmental monitoring, and industrial control. Its worldwide license-free operation and low profile design make it a versatile choice for engineers looking to implement wireless communication in compact devices.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ATZB-A24-U0B - 862636-ATZB-A24-U0B - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ATZB-A24-U0B
862636-ATZB-A24-U0B
RF Transceiver Modules - ATZB-A24-U0B 862636-ATZB-A24-U0B
Manufacturer: Microchip Technology Win Source Part Number: 862636-ATZB-A24-U0B Series: ZigBit™ Operating Temperature Range: -20°C ~ 70°C Features: 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included Surface Mount Package: Bulk Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.70.0000

Manufacturer: Microchip Technology
Win Source Part Number: 862636-ATZB-A24-U0B
Series: ZigBit™
Operating Temperature Range: -20°C ~ 70°C
Features: 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Package: Bulk
Package: Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: 5A002A1
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.70.0000

Buy Now Datasheet
RF Transceiver Modules and Modems - ATZB-A24-U0B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ATZB-A24-U0B
RF Transceiver Modules and Modems ATZB-A24-U0B
802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included Surface Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number 862636-ATZB-A24-U0B ATZB-A24-U0B
Product Name RF Transceiver Modules - ATZB-A24-U0B RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F)
Package Type Surface Mount; Surface Mount Surface Mount; Module
Features RoHS
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1578516 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
RF Transceiver Modules and Modems - 591-MTQ-L4G1-B02.R1A-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 700 to 2600 MHz
Package Type Module
View Details
3 suppliers