Manufacturer: Atmel
Win Source Part Number: 1149730-ATZB-900-B0
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
802.15.4 Zigbee® Transceiver Module 783MHz, 868MHz, 915MHz Antenna Not Included, RP-SMA Surface Mount
RF TXRX MOD 802.15.4 RP-SMA SMD
802.15.4 Zigbee® Transceiver Module 783MHz, 868MHz, 915MHz Antenna Not Included, RP-SMA Surface Mount
802.15.4 Zigbee® Transceiver Module 783MHz, 868MHz, 915MHz Antenna Not Included, RP-SMA Surface Mount
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1149730-ATZB-900-B0 | ATZB-900-B0-ND | ATZB-900-B0 | ATZB-900-B0 |
| Product Name | RF Transceiver Modules - ATZB-900-B0 | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| RF Modulation | Phase Shift Key | |||
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | |
| Operating Frequency | 783 to 915 MHz | 783 to 915 MHz | 783 to 915 MHz | |
| Sensitivity | -110 dBm | -110 dBm | -110 dBm |