Microchip Technology, Inc. RF and Wireless - RF Transceiver Modules and Modems ATWINC1500-MR210UB1961

Description
Win Source Part Number: 1373309-ATWINC1500-M R210UB1961 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: SmartConnect Package: Tray Product Status: Active Frequency: 2.4GHz Package / Case: 28-SMD Module Base Product Number: ATWINC1500 Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 2.7V ~ 3.6V Memory Size: 4MB Flash, 128kB RAM RF Family/Standard: WiFi Antenna Type: Integrated, Chip + U.FL Data Rate: 72.2Mbps Protocol: 802.11b/g/n Modulation: 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK Power - Output: 18.5dBm Sensitivity: -95dBm Serial Interfaces: I²C, SPI, UART Utilized IC / Part: ATWINC1500 Current - Receiving: 61mA Current - Transmitting: 265mA Firmware Version: 19.6.1
Request a Quote Datasheet
Description
Win Source Part Number: 1373309-ATWINC1500-M R210UB1961 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: SmartConnect Package: Tray Product Status: Active Frequency: 2.4GHz Package / Case: 28-SMD Module Base Product Number: ATWINC1500 Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 2.7V ~ 3.6V Memory Size: 4MB Flash, 128kB RAM RF Family/Standard: WiFi Antenna Type: Integrated, Chip + U.FL Data Rate: 72.2Mbps Protocol: 802.11b/g/n Modulation: 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK Power - Output: 18.5dBm Sensitivity: -95dBm Serial Interfaces: I²C, SPI, UART Utilized IC / Part: ATWINC1500 Current - Receiving: 61mA Current - Transmitting: 265mA Firmware Version: 19.6.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver Modules and Modems - 1373309-ATWINC1500-MR210UB1961 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1373309-ATWINC1500-MR210UB1961
RF and Wireless - RF Transceiver Modules and Modems 1373309-ATWINC1500-MR210UB1961
Win Source Part Number: 1373309-ATWINC1500-M R210UB1961 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: SmartConnect Package: Tray Product Status: Active Frequency: 2.4GHz Package / Case: 28-SMD Module Base Product Number: ATWINC1500 Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 2.7V ~ 3.6V Memory Size: 4MB Flash, 128kB RAM RF Family/Standard: WiFi Antenna Type: Integrated, Chip + U.FL Data Rate: 72.2Mbps Protocol: 802.11b/g/n Modulation: 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK Power - Output: 18.5dBm Sensitivity: -95dBm Serial Interfaces: I²C, SPI, UART Utilized IC / Part: ATWINC1500 Current - Receiving: 61mA Current - Transmitting: 265mA Firmware Version: 19.6.1

Win Source Part Number: 1373309-ATWINC1500-MR210UB1961
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: SmartConnect
Package: Tray
Product Status: Active
Frequency: 2.4GHz
Package / Case: 28-SMD Module
Base Product Number: ATWINC1500
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 2.7V ~ 3.6V
Memory Size: 4MB Flash, 128kB RAM
RF Family/Standard: WiFi
Antenna Type: Integrated, Chip + U.FL
Data Rate: 72.2Mbps
Protocol: 802.11b/g/n
Modulation: 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK
Power - Output: 18.5dBm
Sensitivity: -95dBm
Serial Interfaces: I²C, SPI, UART
Utilized IC / Part: ATWINC1500
Current - Receiving: 61mA
Current - Transmitting: 265mA
Firmware Version: 19.6.1

Buy Now Datasheet
WiFi Module - ATWINC1500-MR210UB1961 - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Transceiver Modules and Modems - ATWINC1500-MR210UB1961-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
ATWINC1500-MR210UB1961-ND
RF Transceiver Modules and Modems ATWINC1500-MR210UB1961-ND
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip + U.FL Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip + U.FL Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - ATWINC1500-MR210UB1961 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ATWINC1500-MR210UB1961
RF Transceiver Modules and Modems ATWINC1500-MR210UB1961
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip + U.FL Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip + U.FL Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Modules RF Transceivers
Product Number 1373309-ATWINC1500-MR210UB1961 ATWINC1500-MR210UB1961 ATWINC1500-MR210UB1961-ND ATWINC1500-MR210UB1961
Product Name RF and Wireless - RF Transceiver Modules and Modems WiFi Module RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -95 dBm -95 dBm -95 dBm
Output Power 18.5 dBm 18.5 dBm 18.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi 7 High-Power Front End Module - QPF4559 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 5170 to 5895 MHz
View Details
RF Modules - 1578516 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
High-Performance, FCC & IC certified and ETSI-compliant Radio Module - A8520E24A91 - Anaren, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems; Consumer Audio, Professional Audio, Portable Audio, Digital Radio
Features RoHS
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 746-1070-ND - DigiKey
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 2400 MHz
View Details