Win Source Part Number: 1354678-ATWINC3400-M
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: ATWINC3400-MR210xA
Package: Tray
Product Status: Active
Frequency: 2.4GHz
Package / Case: Module
Base Product Number: ATWINC3400
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 2.5V ~ 4.2V
RF Family/Standard: WiFi
Antenna Type: Integrated, Chip
Data Rate: 54Mbps
Protocol: 802.11b/g/n
Power - Output: 18.3dBm
Sensitivity: -92.5dBm
Serial Interfaces: I²C, SPI, UART
Current - Receiving: 64mA
Current - Transmitting: 265mA
Firmware Version: 1.2.2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
RF TXRX MODULE WIFI CHIP SMD
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
| Win Source Electronics | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1354678-ATWINC3400-MR210CA122 | ATWINC3400-MR210CA122 | ATWINC3400-MR210CA122-ND | ATWINC3400-MR210CA122 | ATWINC3400-MR210CA122 |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | WiFi Module | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | ||||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz | |
| Sensitivity | -92.5 dBm | -92.5 dBm | -92.5 dBm | -92.5 dBm | |
| Output Power | 18.3 dBm | 18.3 dBm | 18.3 dBm | 18.3 dBm |