Microchip Technology, Inc. CPLDs (Complex Programmable Logic Devices) ATV2500BQL-25JI

Description
IC CPLD 24MC 25NS 44PLCC
Request a Quote Datasheet
Description
IC CPLD 24MC 25NS 44PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - ATV2500BQL-25JI-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
ATV2500BQL-25JI-ND
CPLDs (Complex Programmable Logic Devices) ATV2500BQL-25JI-ND
IC CPLD 24MC 25NS 44PLCC

IC CPLD 24MC 25NS 44PLCC

Buy Now Datasheet
CPLD Programmable Logic Device - 695-ATV2500BQL-25JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-ATV2500BQL-25JI
CPLD Programmable Logic Device 695-ATV2500BQL-25JI
IC CPLD 24MC 25NS 44PLCC Product overview: ATV2500BQL-25JI from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATV2500BQL-25JI can be used for catalog matching and distributor lookup.

IC CPLD 24MC 25NS 44PLCC Product overview: ATV2500BQL-25JI from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATV2500BQL-25JI can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATV2500BQL-25JI - 862601-ATV2500BQL-25JI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATV2500BQL-25JI
862601-ATV2500BQL-25JI
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATV2500BQL-25JI 862601-ATV2500BQL-25JI
Manufacturer: Microchip Technology Win Source Part Number: 862601-ATV2500BQL-25 JI Series: ATV2500B(L) and BQ(L) Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Number of I/O: 24 Part Status: Obsolete Family Name: ATV2500B Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.6x16.6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862601-ATV2500BQL-25JI
Series: ATV2500B(L) and BQ(L)
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tube
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Number of I/O: 24
Part Status: Obsolete
Family Name: ATV2500B
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.6x16.6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - ATV2500BQL-25JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
ATV2500BQL-25JI
CPLDs (Complex Programmable Logic Devices) ATV2500BQL-25JI
IC CPLD 24MC 25NS 44PLCC

IC CPLD 24MC 25NS 44PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - ATV2500BQL-25JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
ATV2500BQL-25JI
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) ATV2500BQL-25JI
IC CPLD 24MC 25NS 44PLCC

IC CPLD 24MC 25NS 44PLCC

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - ATV2500BQL-25JI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
ATV2500BQL-25JI
Embedded - CPLDs (Complex Programmable Logic Devices) ATV2500BQL-25JI
IC CPLD QTR PWR L 25NS 44PLCC

IC CPLD QTR PWR L 25NS 44PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number ATV2500BQL-25JI-ND 695-ATV2500BQL-25JI 862601-ATV2500BQL-25JI ATV2500BQL-25JI ATV2500BQL-25JI ATV2500BQL-25JI
Product Name CPLDs (Complex Programmable Logic Devices) CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATV2500BQL-25JI CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Features One Time Programmable
Package Type Other; 44-LCC (J-Lead) Other; Tube PLCC; Other; 44-PLCC (16.6x16.6) Other; 44-LCC (J-Lead) PLCC
Pins 44
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data