IC CPLD 24MC 25NS 40DIP
IC CPLD 24MC 25NS 40DIP
IC CPLD 48 MACRO Q-PWR OTP 40DIP
IC CPLD 48 MACRO Q-PWR OTP 40DIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ATV2500BQ-25PC-ND | ATV2500BQ-25PC | ATV2500BQ-25PC | ATV2500BQ-25PC |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | One Time Programmable | |||
| Package Type | Other; "40-DIP (0.600"", 15.24mm)" | Other; 40-DIP (0.600\", 15.24mm) | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |