Manufacturer: Atmel
Win Source Part Number: 1149675-ATV2500BL-20
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC CPLD 24MC 20NS 44JLCC Product overview: ATV2500BL-20KC from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATV2500BL-20KC can be used for catalog matching and distributor lookup.
IC CPLD 24MC 20NS 44JLCC
IC CPLD 20NS CERAMIC 44JLCC
IC CPLD 20NS CERAMIC 44JLCC
IC CPLD 24MC 20NS 44JLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1149675-ATV2500BL-20KC | 695-ATV2500BL-20KC | ATV2500BL-20KC-ND | ATV2500BL-20KC | ATV2500BL-20KC | ATV2500BL-20KC |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATV2500BL-20KC | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 24 | 24 | ||||
| Package Type | Other; Tube | Other; 44-CLCC Window (J-Lead) | Other; 44-CLCC Window (J-Lead) | |||
| User I/Os | 24 pins | 24 pins | 24 pins | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |