IC CPLD 24MC 20NS 44PLCC
IC CPLD 24MC 20NS 44PLCC
IC CPLD 20NS OTP 44PLCC
IC CPLD 20NS OTP 44PLCC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ATV2500BL-20JI-ND | ATV2500BL-20JI | ATV2500BL-20JI | ATV2500BL-20JI |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | One Time Programmable | |||
| Package Type | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | ||
| Pins | 44 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |