IC CPLD 24MC 12NS 44JLCC
IC CPLD 12NS CERAMIC 44JLCC
IC CPLD 12NS CERAMIC 44JLCC
IC CPLD 24MC 12NS 44JLCC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ATV2500B-12KC-ND | ATV2500B-12KC | ATV2500B-12KC | ATV2500B-12KC |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Package Type | Other; 44-CLCC Window (J-Lead) | Other; 44-CLCC Window (J-Lead) | ||
| Pins | 44 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |