Microchip Technology, Inc. RF Transceiver Modules - ATSAMW25H18-MR210PB ATSAMW25H18-MR210PB

Description
Manufacturer: Microchip Technology Win Source Part Number: 862564-ATSAMW25H18-M R210PB Operating Temperature Range: -40°C ~ 85°C Features: WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount Package: Tray Package: Module Mounting: Surface Mount Family Name: ATSAMW25 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862564-ATSAMW25H18-M R210PB Operating Temperature Range: -40°C ~ 85°C Features: WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount Package: Tray Package: Module Mounting: Surface Mount Family Name: ATSAMW25 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ATSAMW25H18-MR210PB - 862564-ATSAMW25H18-MR210PB - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ATSAMW25H18-MR210PB
862564-ATSAMW25H18-MR210PB
RF Transceiver Modules - ATSAMW25H18-MR210PB 862564-ATSAMW25H18-MR210PB
Manufacturer: Microchip Technology Win Source Part Number: 862564-ATSAMW25H18-M R210PB Operating Temperature Range: -40°C ~ 85°C Features: WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount Package: Tray Package: Module Mounting: Surface Mount Family Name: ATSAMW25 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090

Manufacturer: Microchip Technology
Win Source Part Number: 862564-ATSAMW25H18-MR210PB
Operating Temperature Range: -40°C ~ 85°C
Features: WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Package: Tray
Package: Module
Mounting: Surface Mount
Family Name: ATSAMW25
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ATSAMW25H18-MR210PB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ATSAMW25H18-MR210PB
RF and Wireless - RF Transceiver Modules and Modems ATSAMW25H18-MR210PB
RF TXRX MOD WIFI TRACE ANT SMD

RF TXRX MOD WIFI TRACE ANT SMD

Supplier's Site
RF Transceiver Modules and Modems - ATSAMW25H18-MR210PB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ATSAMW25H18-MR210PB
RF Transceiver Modules and Modems ATSAMW25H18-MR210PB
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 862564-ATSAMW25H18-MR210PB ATSAMW25H18-MR210PB ATSAMW25H18-MR210PB
Product Name RF Transceiver Modules - ATSAMW25H18-MR210PB RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Package Type Surface Mount; Surface Mount Surface Mount; Module
Operating Frequency 2400 MHz 2400 MHz
Data Rate 72200 kbps 72200 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5236333 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 591-MTCDT-L4G1-246A-WW-ND - DigiKey
Specs
Device Type Rec-Trans
Operating Frequency 700 to 2600 MHz
Output Power 27 dBm
View Details