Microchip Technology, Inc. Zigbee Module ATSAMR21E16A-MF

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATSAMR21E16A-MF is a low-power microcontroller that integrates a 32-bit ARM Cortex-M0+ processor with an ultra-low power 2.4GHz ISM band transceiver. It operates at a maximum frequency of 48MHz and features up to 64KB of Flash memory and 8KB of SRAM. The device supports a data rate of 250kB/s with a receiver sensitivity of -99dBm and a transmit output power of up to +4dBm. This microcontroller includes a variety of peripherals such as a 12-channel DMA controller, a programmable interrupt controller, and multiple timer/counter configurations for precise timing and control applications. It also features a full-speed USB 2.0 interface, up to five configurable Serial Communication Modules (SERCOM), and an 8-channel 12-bit ADC with programmable gain. The ATSAMR21E16A-MF is designed for low-power applications, offering sleep modes and SleepWalking capabilities to minimize energy consumption. It operates within a voltage range of 1.8V to 3.6V and is suitable for industrial temperature ranges from -40¬8C to 85¬8C. This product is ideal for applications requiring wireless communication and efficient power management.

Datasheet Summary
Powered by GS/AI

The ATSAMR21E16A-MF is a low-power microcontroller that integrates a 32-bit ARM Cortex-M0+ processor with an ultra-low power 2.4GHz ISM band transceiver. It operates at a maximum frequency of 48MHz and features up to 64KB of Flash memory and 8KB of SRAM. The device supports a data rate of 250kB/s with a receiver sensitivity of -99dBm and a transmit output power of up to +4dBm. This microcontroller includes a variety of peripherals such as a 12-channel DMA controller, a programmable interrupt controller, and multiple timer/counter configurations for precise timing and control applications. It also features a full-speed USB 2.0 interface, up to five configurable Serial Communication Modules (SERCOM), and an 8-channel 12-bit ADC with programmable gain. The ATSAMR21E16A-MF is designed for low-power applications, offering sleep modes and SleepWalking capabilities to minimize energy consumption. It operates within a voltage range of 1.8V to 3.6V and is suitable for industrial temperature ranges from -40¬8C to 85¬8C. This product is ideal for applications requiring wireless communication and efficient power management.

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Zigbee Module
ATSAMR21E16A-MF
Zigbee Module ATSAMR21E16A-MF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - ATSAMR21E16A-MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ATSAMR21E16A-MF
RF and Wireless - RF Transceiver ICs ATSAMR21E16A-MF
IC RF TXRX+MCU ISM>1GHZ 32VQFN

IC RF TXRX+MCU ISM>1GHZ 32VQFN

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers
Product Number ATSAMR21E16A-MF ATSAMR21E16A-MF
Product Name Zigbee Module RF and Wireless - RF Transceiver ICs
Sensitivity -99 dBm -99 dBm
Output Power 4 dBm 4 dBm
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data