Multi-Tech Systems, Inc. RF Transceiver Modules and Modems MTSMC-E1-V

Description
Cellular EDGE, GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, MMCX Through Hole
Request a Quote Datasheet
Description
Cellular EDGE, GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, MMCX Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 591-1119-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
591-1119-ND
RF Transceiver Modules and Modems 591-1119-ND
Cellular EDGE, GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, MMCX Through Hole

Cellular EDGE, GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, MMCX Through Hole

Buy Now Datasheet
RF Transceiver Modules and Modems - MTSMC-E1-V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
MTSMC-E1-V
RF Transceiver Modules and Modems MTSMC-E1-V
Cellular EDGE, GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, MMCX Through Hole

Cellular EDGE, GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, MMCX Through Hole

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - MTSMC-E1-V - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
MTSMC-E1-V
RF and Wireless - RF Transceiver Modules and Modems MTSMC-E1-V
RF TXRX MODULE CELLULAR MMCX TH

RF TXRX MODULE CELLULAR MMCX TH

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 591-1119-ND MTSMC-E1-V MTSMC-E1-V
Product Name RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F) -30.0 to 70.0 C (-22.0 to 158.0 F) -30.0 to 70.0 C (-22.0 to 158.0 F)
Operating Frequency 850 to 1900 MHz 850 to 1900 MHz 850 to 1900 MHz
Package Type Plugin; Module Module
Supply Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi Front End Module - QPF4216B - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 2400 to 2500 MHz
View Details
RF Modules - 2251584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 746-1062-ND - DigiKey
Specs
Device Type Rec-Trans
Operating Frequency 2400 MHz
Supply Voltage 110 to 277 volts
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1330-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 700 to 1900 MHz
View Details