Win Source Part Number: 1014672-ATSAMA5D22C-
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: SAMA5D2
Core Processor: ARM® Cortex®-A5
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 500MHz
Co-Processors/DSP: Multimedia; NEON™ MPE
RAM Controllers: LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI
Graphics Acceleration: Yes
Display & Interface Controllers: Keyboard, LCD, Touchscreen
Ethernet: 10/100Mbps (1)
USB: USB 2.0 + HSIC
Voltage - I/O: 3.3V
Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC
Package: Tray
Additional Interfaces: I²C, SMC, SPI, UART, USART, QSPI
Standard Package: 176
Package / Case: 196-TFBGA, CSBGA
Supplier Device Package: 196-TFBGA (11x11)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATSAMA5
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 196-TFBGA (11x11)
IC MPU SAMA5D2 500MHZ 196TFBGA Product overview: ATSAMA5D22C-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D22C-CU can be used for catalog matching and distributor lookup.
Microprocessors - MPU BGA GRN IND MRLC
IC MCU 32BIT EXT MEM 196TFBGA
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 196-TFBGA (11x11)
IC MPU SAMA5D2 500MHZ 196TFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1014672-ATSAMA5D22C-CU | ATSAMA5D22C-CU-ND | 694-ATSAMA5D22C-CU | ATSAMA5D22C-CU | ATSAMA5D22C-CU | ATSAMA5D22C-CU | ATSAMA5D22C-CU |
| Product Name | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | 500MHZ Embedded Microprocessor MPU | Microprocessors - MPU | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Supply Voltage | 3.3V | 3.3V | 1.2 V | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Microprocessor Family | ARM; ARM® Cortex®-A5 | ARM; ARM® Cortex®-A5 | ARM® Cortex®-A5 | ARM; ARMR CortexR-A5 | |||
| Package Type | Other; 196-TFBGA, CSBGA | Other; Tray | BGA; Other; 196-TFBGA, CSBGA |