Linx Technologies Amplified HumPRO™ Series High Power Data Transceiver with Castellation Connection HUM-A-900-PRO-CAS

Description
The Amplified HumPRO™ Series Long Range RF Transceiver Module is the easiest-to-implement solution for simple long range wireless connections. Unlike other pre-certified modules, it has a best-in-class real-world range of over 12.9km (8 miles) with sustained data rates 200 - 1,500 times higher than competing protocols. The Amplified HumPRO's pre-compiled software supports many common use cases out-of-the-box at 50% of the total cost of implementation of comparable solutions.
Datasheet
Description
The Amplified HumPRO™ Series Long Range RF Transceiver Module is the easiest-to-implement solution for simple long range wireless connections. Unlike other pre-certified modules, it has a best-in-class real-world range of over 12.9km (8 miles) with sustained data rates 200 - 1,500 times higher than competing protocols. The Amplified HumPRO's pre-compiled software supports many common use cases out-of-the-box at 50% of the total cost of implementation of comparable solutions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplified HumPRO™ Series High Power Data Transceiver with Castellation Connection - HUM-A-900-PRO-CAS - Linx Technologies
Merlin, OR, USA
Amplified HumPRO™ Series High Power Data Transceiver with Castellation Connection
HUM-A-900-PRO-CAS
Amplified HumPRO™ Series High Power Data Transceiver with Castellation Connection HUM-A-900-PRO-CAS
The Amplified HumPRO™ Series Long Range RF Transceiver Module is the easiest-to-implement solution for simple long range wireless connections. Unlike other pre-certified modules, it has a best-in-class real-world range of over 12.9km (8 miles) with sustained data rates 200 - 1,500 times higher than competing protocols. The Amplified HumPRO's pre-compiled software supports many common use cases out-of-the-box at 50% of the total cost of implementation of comparable solutions.

The Amplified HumPRO™ Series Long Range RF Transceiver Module is the easiest-to-implement solution for simple long range wireless connections. Unlike other pre-certified modules, it has a best-in-class real-world range of over 12.9km (8 miles) with sustained data rates 200 - 1,500 times higher than competing protocols. The Amplified HumPRO's pre-compiled software supports many common use cases out-of-the-box at 50% of the total cost of implementation of comparable solutions.

Supplier's Site Datasheet
RF Transceiver Modules and Modems - HUM-A-900-PRO-CAS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
HUM-A-900-PRO-CAS
RF Transceiver Modules and Modems HUM-A-900-PRO-CAS
General ISM < 1GHz Proprietary Transceiver Module 902MHz ~ 928MHz Antenna Not Included, Castellation Surface Mount

General ISM < 1GHz Proprietary Transceiver Module 902MHz ~ 928MHz Antenna Not Included, Castellation Surface Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number HUM-A-900-PRO-CAS HUM-A-900-PRO-CAS
Product Name Amplified HumPRO™ Series High Power Data Transceiver with Castellation Connection RF Transceiver Modules and Modems
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Radio Technique Frequency-Hopping Spread Spectrum
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 900 MHz 902 to 928 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1942926 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
QS Series - USB Module - SDM-USB-QS-S - Linx Technologies
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 4.35 to 5.25 volts
Supply Current 26 to 28 mA
View Details
RF Transceiver Modules and Modems - CC-MX-L76C-Z1-ND - DigiKey
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 800 MHz
View Details
3 suppliers