Microchip Technology, Inc. RF Transceiver ICs - ATMEGA128RFA1-ZU ATMEGA128RFA1-ZU

Description
Manufacturer: Microchip Technology Win Source Part Number: 010394-ATMEGA128RFA1 -ZU Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: 6LoWPAN, Zigbee Memory Size: 128kB Flash, 4kB EEPROM, 16kB SRAM Power - Output: 3.5dBm Sensitivity: -100dBm Data Rate (Max): 2Mbps Current - Receiving: 12mA to 12.5mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, JTAG, SPI, USART GPIO: 38 Current - Transmitting: 8mA to 14.5mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 64-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, RF Communications, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010394-ATMEGA128RFA1 -ZU Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: 6LoWPAN, Zigbee Memory Size: 128kB Flash, 4kB EEPROM, 16kB SRAM Power - Output: 3.5dBm Sensitivity: -100dBm Data Rate (Max): 2Mbps Current - Receiving: 12mA to 12.5mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, JTAG, SPI, USART GPIO: 38 Current - Transmitting: 8mA to 14.5mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 64-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, RF Communications, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATMEGA128RFA1-ZU - 010394-ATMEGA128RFA1-ZU - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATMEGA128RFA1-ZU
010394-ATMEGA128RFA1-ZU
RF Transceiver ICs - ATMEGA128RFA1-ZU 010394-ATMEGA128RFA1-ZU
Manufacturer: Microchip Technology Win Source Part Number: 010394-ATMEGA128RFA1 -ZU Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: 6LoWPAN, Zigbee Memory Size: 128kB Flash, 4kB EEPROM, 16kB SRAM Power - Output: 3.5dBm Sensitivity: -100dBm Data Rate (Max): 2Mbps Current - Receiving: 12mA to 12.5mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, JTAG, SPI, USART GPIO: 38 Current - Transmitting: 8mA to 14.5mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 64-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, RF Communications, Computers & Computer Peripherals

Manufacturer: Microchip Technology
Win Source Part Number: 010394-ATMEGA128RFA1-ZU
Packaging: Tray
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: 6LoWPAN, Zigbee
Memory Size: 128kB Flash, 4kB EEPROM, 16kB SRAM
Power - Output: 3.5dBm
Sensitivity: -100dBm
Data Rate (Max): 2Mbps
Current - Receiving: 12mA to 12.5mA
RF Family/Standard: 802.15.4
Modulation: O-QPSK
Serial Interfaces: I2C, JTAG, SPI, USART
GPIO: 38
Current - Transmitting: 8mA to 14.5mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 64-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, RF Communications, Computers & Computer Peripherals

Buy Now Datasheet
Zigbee Module - ATMEGA128RFA1-ZU - Richardson RFPD
Downers Grove, IL, United States
Zigbee Module
ATMEGA128RFA1-ZU
Zigbee Module ATMEGA128RFA1-ZU
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF and Wireless - RF Transceiver ICs - ATMEGA128RFA1-ZU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ATMEGA128RFA1-ZU
RF and Wireless - RF Transceiver ICs ATMEGA128RFA1-ZU
IC RF TXRX+MCU 802.15.4 64VFQFN

IC RF TXRX+MCU 802.15.4 64VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Modules RF Transceivers
Product Number 010394-ATMEGA128RFA1-ZU ATMEGA128RFA1-ZU ATMEGA128RFA1-ZU
Product Name RF Transceiver ICs - ATMEGA128RFA1-ZU Zigbee Module RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -100 dBm -100 dBm
Output Power 3.5 dBm 3.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -101 dBm
Output Power 23 dBm
View Details
High-speed GaN SPDT switch driver - QPK1521 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Package Type Surface Mount; LGA
View Details
RF Transceiver Modules and Modems - ATBTLC1000-MR110CA-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Sensitivity -95 dBm
View Details
3 suppliers