IC CPLD 10MC 15NS 24TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 079180-ATF750LVC-15X
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of I/O: 10
Programmable Type: In System Programmable (min 1K program/erase cycles)
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 3 V to 5.5 V
Number of Macrocells: 10
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC CPLD 10MC 15NS 24TSSOP Product overview: ATF750LVC-15XU from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF750LVC-15XU can be used for catalog matching and distributor lookup.
CPLD - Complex Programmable Logic Devices 750 GATE LOW POWER - 15NS
IC CPLD 10MC 15NS 24TSSOP
IC CPLD 10MC 15NS 24TSSOP
IC CPLD 10MC 15NS 24TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ATF750LVC-15XU-ND | 079180-ATF750LVC-15XU | 695-ATF750LVC-15XU | ATF750LVC-15XU | ATF750LVC-15XU | ATF750LVC-15XU | ATF750LVC-15XU |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750LVC-15XU | CPLD Programmable Logic Device | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | TSSOP; Other; "24-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 24-TSSOP | Other; Tube | SOP; SSOP; TSSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Macrocells | 10 | 10 | 10 | ||||
| Supply Voltage | Other; 3 V to 5.5 V | Other; 3.3 V | |||||
| System Gates | 500 |