The ATF750LVC-15SU is a high-performance complex programmable logic device (CPLD) from Lingto Electronic Limited, operating within a voltage range of 3.0V to 5.5V. It features a maximum pin-to-pin delay of 10 ns at 5V and 15 ns at 3V, making it suitable for high-speed applications. The device includes 42 array inputs, 20 sum terms, and 20 flip-flops, providing significant logic flexibility and density in a compact 24-pin package. This CPLD is architecturally compatible with the ATV750B series and supports both D-type and T-type flip-flops, with individual configuration options for each. It offers programmable pin-keeper circuits and enhanced output logic flexibility, allowing for complex state machine implementations. The ATF750LVC-15SU is designed for commercial and industrial temperature ranges, with a data retention capability of 20 years and protection against electrostatic discharge (ESD) up to 2000V. The device is also RoHS compliant, with green package options available. Engineers seeking a versatile and high-density CPLD for their projects may find the ATF750LVC-15SU to be a suitable choice due to its advanced features and performance specifications.
Manufacturer: Atmel
Win Source Part Number: 1149303-ATF750LVC-15
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC CPLD 10MC 15NS 24SOIC
IC CPLD 10MC 15NS 24SOIC Product overview: ATF750LVC-15SU from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF750LVC-15SU can be used for catalog matching and distributor lookup.
CPLD - Complex Programmable Logic Devices 750 GATE LOW POWER - 15NS
IC CPLD 10MC 15NS 24SOIC
IC CPLD 10MC 15NS 24SOIC
IC CPLD 10MC 15NS 24SOIC
IC CPLD 10MC 15NS 24SOIC
CPLD, EEPROM, 10 MACROCELL, 15NS, SOIC-24; CPLD Type:EEPROM; No. of Macrocells:10; No. of I/O s:10I/O s; Logic Case Style:SOIC; No. of Pins:24Pins; Frequency:90MHz; Supply Voltage Min:3V; Supply Voltage Max:5.5V; MSL:MSL 2 - 1 year RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1149303-ATF750LVC-15SU | ATF750LVC-15SU-ND | 695-ATF750LVC-15SU | ATF750LVC-15SU | ATF750LVC-15SU | ATF750LVC-15SU | ATF750LVC-15SU | 68T2492 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750LVC-15SU | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLD - Complex Programmable Logic Devices | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Cpld, Eeprom, 10 Macrocell, 15Ns, Soic-24; Cpld Type Microchip |
| Package Type | SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" | Other; Tube | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | SOIC | Other; SOIC | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Macrocells | 10 | 10 | 10 | |||||
| System Gates | 500 | |||||||
| Terms per Macrocell | 8 |