IC CPLD 10MC 15NS 24DIP
IC CPLD 10MC 15NS 24DIP Product overview: ATF750LVC-15PU from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF750LVC-15PU can be used for catalog matching and distributor lookup.
CPLD - Complex Programmable Logic Devices 750 GATE LOW POWER - 15NS
IC CPLD 10MC 15NS 24DIP
IC CPLD 10MC 15NS 24DIP
IC CPLD 10MC 15NS 24DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ATF750LVC-15PU-ND | 695-ATF750LVC-15PU | ATF750LVC-15PU | ATF750LVC-15PU | ATF750LVC-15PU | ATF750LVC-15PU |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Package Type | Other; "24-DIP (0.300"", 7.62mm)" | Other; Tube | Other; 24-DIP (0.300\", 7.62mm) | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | 10 C (50 F) | -40 to 85 C (-40 to 185 F) | ||
| Macrocells | 10 | 10 | ||||
| System Gates | 500 | |||||
| Terms per Macrocell | 8 |