Microchip Technology, Inc. CPLDs (Complex Programmable Logic Devices) ATF750LVC-15PI

Description
IC CPLD 10MC 15NS 24DIP
Request a Quote
Description
IC CPLD 10MC 15NS 24DIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATF750LVC-15PI is a high-performance Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd. It operates within a voltage range of 3.0V to 5.5V and features advanced electrically-erasable technology. This device is architecturally compatible with the ATV750B series and offers enhanced logic flexibility, including 42 array inputs, 20 sum terms, and 20 flip-flops, which can be configured as either D- or T-type. The ATF750LVC-15PI provides a maximum pin-to-pin delay of 10 ns at 5V and 15 ns at 3V, making it suitable for high-speed applications. It supports programmable pin-keeper circuits and offers dual-in-line and surface mount package options. The device is designed for both commercial and industrial temperature ranges, with a data retention capability of up to 20 years and protection against electrostatic discharge (ESD) of 2000V. With its ability to handle up to 171 product terms and individual clocking for each flip-flop, the ATF750LVC-15PI is capable of implementing complex state machines efficiently. It is also reprogrammable and 100% tested, ensuring reliability in various applications. Green package options are available, complying with RoHS standards.

Datasheet Summary
Powered by GS/AI

The ATF750LVC-15PI is a high-performance Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd. It operates within a voltage range of 3.0V to 5.5V and features advanced electrically-erasable technology. This device is architecturally compatible with the ATV750B series and offers enhanced logic flexibility, including 42 array inputs, 20 sum terms, and 20 flip-flops, which can be configured as either D- or T-type. The ATF750LVC-15PI provides a maximum pin-to-pin delay of 10 ns at 5V and 15 ns at 3V, making it suitable for high-speed applications. It supports programmable pin-keeper circuits and offers dual-in-line and surface mount package options. The device is designed for both commercial and industrial temperature ranges, with a data retention capability of up to 20 years and protection against electrostatic discharge (ESD) of 2000V. With its ability to handle up to 171 product terms and individual clocking for each flip-flop, the ATF750LVC-15PI is capable of implementing complex state machines efficiently. It is also reprogrammable and 100% tested, ensuring reliability in various applications. Green package options are available, complying with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - ATF750LVC-15PI-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
ATF750LVC-15PI-ND
CPLDs (Complex Programmable Logic Devices) ATF750LVC-15PI-ND
IC CPLD 10MC 15NS 24DIP

IC CPLD 10MC 15NS 24DIP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - ATF750LVC-15PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
ATF750LVC-15PI
CPLDs (Complex Programmable Logic Devices) ATF750LVC-15PI
IC CPLD 10MC 15NS 24DIP

IC CPLD 10MC 15NS 24DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750LVC-15PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
ATF750LVC-15PI
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) ATF750LVC-15PI
IC CPLD 10MC 15NS 24DIP

IC CPLD 10MC 15NS 24DIP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750LVC-15PI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
ATF750LVC-15PI
Embedded - CPLDs (Complex Programmable Logic Devices) ATF750LVC-15PI
IC CPLD 10MC 15NS 24DIP

IC CPLD 10MC 15NS 24DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number ATF750LVC-15PI-ND ATF750LVC-15PI ATF750LVC-15PI ATF750LVC-15PI
Product Name CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Package Type Other; "24-DIP (0.300"", 7.62mm)" Other; 24-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

CPLDs (Complex Programmable Logic Devices) - ATF750LVC-15JU-ND - DigiKey
Specs
Package Type Other; 28-LCC (J-Lead)
Pins 28
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
 - ATF1504ASV - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Macrocells 64
Registers 64
Package Type Other; ['TQFP', 'PLCC']
View Details