IC CPLD 10MC 15NS 24TSSOP Product overview: ATF750CL-15XU from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF750CL-15XU can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1149300-ATF750CL-15X
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
CPLD, 15NS, TSSOP, IND TEMP, GREEN
IC CPLD 10MC 15NS 24TSSOP
IC CPLD 10MC 15NS 24TSSOP
CPLD - Complex Programmable Logic Devices 750 GATE LOW POWER - 15NS
IC CPLD 10MC 15NS 24TSSOP
IC CPLD 10MC 15NS 24TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-ATF750CL-15XU | 1149300-ATF750CL-15XU | 2153920P | 2153920 | ATF750CL-15XU-ND | ATF750CL-15XU | ATF750CL-15XU | ATF750CL-15XU | ATF750CL-15XU |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750CL-15XU | CPLDs | CPLDs | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 10 | 10 | 10 | 10 | |||||
| System Gates | 750 | ||||||||
| Terms per Macrocell | 8 | ||||||||
| Package Type | Other; Tube | SSOP; Other; Tssop | TSSOP; Other; "24-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | |||||
| Pins | 24 | 24 |