IC CPLD 10MC 15NS 24SOIC Product overview: ATF750CL-15SU from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF750CL-15SU can be used for catalog matching and distributor lookup.
IC CPLD 10MC 15NS 24SOIC
Manufacturer: Atmel
Win Source Part Number: 1149299-ATF750CL-15S
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
CPLD - Complex Programmable Logic Devices 750 GATE LOW POWER - 15NS
IC CPLD 10MC 15NS 24SOIC
IC CPLD 10MC 15NS 24SOIC
IC CPLD 10MC 15NS 24SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-ATF750CL-15SU | ATF750CL-15SU-ND | 1149299-ATF750CL-15SU | ATF750CL-15SU | ATF750CL-15SU | ATF750CL-15SU | ATF750CL-15SU |
| Product Name | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750CL-15SU | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 10 | 10 | |||||
| System Gates | 750 | ||||||
| Terms per Macrocell | 8 | ||||||
| Package Type | Other; Tube | SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | |||
| Pins | 24 |