Manufacturer: Microchip Technology
Win Source Part Number: 199477-ATF750CL-15PC
Packaging: Tube/Rail
Mounting: Through Hole
Number of I/O: 10
Programmable Type: In System Programmable (min 1K program/erase cycles)
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Macrocells: 10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 24-PDIP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC CPLD 10MC 15NS 24DIP Product overview: ATF750CL-15PC from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF750CL-15PC can be used for catalog matching and distributor lookup.
IC CPLD 10MC 15NS 24DIP
IC CPLD 10MC 15NS 24DIP
IC CPLD 10MC 15NS 24DIP
IC CPLD 10MC 15NS 24DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 199477-ATF750CL-15PC | 695-ATF750CL-15PC | ATF750CL-15PC-ND | ATF750CL-15PC | ATF750CL-15PC | ATF750CL-15PC |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750CL-15PC | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 10 | 10 | 10 | |||
| Package Type | PDIP; Other; 24-PDIP | Other; Tube | Other; "24-DIP (0.300"", 7.62mm)" | Other; 24-DIP (0.300\", 7.62mm) | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |