Manufacturer: Atmel
Win Source Part Number: 1149294-ATF750C-7SX
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC CPLD 10MC 7.5NS 24SOIC Product overview: ATF750C-7SX from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF750C-7SX can be used for catalog matching and distributor lookup.
IC CPLD 10MC 7.5NS 24SOIC
IC CPLD 10MC 7.5NS 24SOIC
IC CPLD 10MC 7.5NS 24SOIC
IC CPLD 10MC 7.5NS 24SOIC
CPLD - Complex Programmable Logic Devices 750 GATE EPLD 15NS, CERDIP, 883C
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1149294-ATF750C-7SX | 695-ATF750C-7SX | ATF750C-7SX-ND | ATF750C-7SX | ATF750C-7SX | ATF750C-7SX | ATF750C-7SX |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750C-7SX | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Macrocells | 10 | 10 | |||||
| System Gates | 750 | ||||||
| Terms per Macrocell | 8 | ||||||
| Package Type | Other; Tube | SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | |||
| Pins | 24 |