Microchip Technology, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750C-15SC ATF750C-15SC

Description
Manufacturer: Microchip Technology Win Source Part Number: 199476-ATF750C-15SC Packaging: Tube/Rail Mounting: SMD (SMT) Number of I/O: 10 Programmable Type: In System Programmable (min 1K program/erase cycles) Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-SO Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 199476-ATF750C-15SC Packaging: Tube/Rail Mounting: SMD (SMT) Number of I/O: 10 Programmable Type: In System Programmable (min 1K program/erase cycles) Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-SO Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750C-15SC - 199476-ATF750C-15SC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750C-15SC
199476-ATF750C-15SC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750C-15SC 199476-ATF750C-15SC
Manufacturer: Microchip Technology Win Source Part Number: 199476-ATF750C-15SC Packaging: Tube/Rail Mounting: SMD (SMT) Number of I/O: 10 Programmable Type: In System Programmable (min 1K program/erase cycles) Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-SO Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 199476-ATF750C-15SC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of I/O: 10
Programmable Type: In System Programmable (min 1K program/erase cycles)
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Macrocells: 10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 24-SO
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
CPLD Programmable Logic Device
695-ATF750C-15SC
CPLD Programmable Logic Device 695-ATF750C-15SC
IC CPLD 10MC 15NS 24SO Product overview: ATF750C-15SC from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF750C-15SC can be used for catalog matching and distributor lookup.

IC CPLD 10MC 15NS 24SO Product overview: ATF750C-15SC from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF750C-15SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - ATF750C-15SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
ATF750C-15SC
CPLDs (Complex Programmable Logic Devices) ATF750C-15SC
IC CPLD 10MC 15NS 24SO

IC CPLD 10MC 15NS 24SO

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750C-15SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
ATF750C-15SC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) ATF750C-15SC
IC CPLD 10MC 15NS 24SOIC

IC CPLD 10MC 15NS 24SOIC

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750C-15SC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
ATF750C-15SC
Embedded - CPLDs (Complex Programmable Logic Devices) ATF750C-15SC
IC CPLD 10MC 15NS 24SOIC

IC CPLD 10MC 15NS 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 199476-ATF750C-15SC 695-ATF750C-15SC ATF750C-15SC ATF750C-15SC ATF750C-15SC
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750C-15SC CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 10 10 10
Package Type Other; 24-SO Other; Tube SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) SOIC
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data