Microchip Technology, Inc. CPLD Programmable Logic Device ATF750C-15JI

Description
IC CPLD 10MC 15NS 28PLCC Product overview: ATF750C-15JI from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF750C-15JI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CPLD 10MC 15NS 28PLCC Product overview: ATF750C-15JI from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF750C-15JI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
CPLD Programmable Logic Device
695-ATF750C-15JI
CPLD Programmable Logic Device 695-ATF750C-15JI
IC CPLD 10MC 15NS 28PLCC Product overview: ATF750C-15JI from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF750C-15JI can be used for catalog matching and distributor lookup.

IC CPLD 10MC 15NS 28PLCC Product overview: ATF750C-15JI from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF750C-15JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750C-15JI - 912075-ATF750C-15JI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750C-15JI
912075-ATF750C-15JI
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750C-15JI 912075-ATF750C-15JI
Manufacturer: Microchip Technology Win Source Part Number: 912075-ATF750C-15JI Series: ATF750C(L) Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Number of I/O: 10 Part Status: Obsolete Family Name: ATF750 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 912075-ATF750C-15JI
Series: ATF750C(L)
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tube
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Number of I/O: 10
Part Status: Obsolete
Family Name: ATF750
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 38
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750C-15JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
ATF750C-15JI
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) ATF750C-15JI
IC CPLD 10MC 15NS 28PLCC

IC CPLD 10MC 15NS 28PLCC

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - ATF750C-15JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
ATF750C-15JI
CPLDs (Complex Programmable Logic Devices) ATF750C-15JI
IC CPLD 10MC 15NS 28PLCC

IC CPLD 10MC 15NS 28PLCC

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750C-15JI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
ATF750C-15JI
Embedded - CPLDs (Complex Programmable Logic Devices) ATF750C-15JI
IC CPLD 10MC 15NS 28PLCC

IC CPLD 10MC 15NS 28PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-ATF750C-15JI 912075-ATF750C-15JI ATF750C-15JI ATF750C-15JI ATF750C-15JI
Product Name CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750C-15JI Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 10 10
Package Type Other; Tube PLCC; Other; 28-PLCC (11.51x11.51) Other; 28-LCC (J-Lead)
User I/Os 10 pins 10 pins 10 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064LI84-10 - Lingto Electronic Limited
Specs
System Gates 1250
User I/Os 68 pins
Propagation Delay 10 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1508AS-15JC84-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 84-LCC (J-Lead)
Pins 84
View Details
6 suppliers
CPLD Programmable Logic Device - 695-ATF1502AS-10JC44 - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 32
Package Type Other; Tube
User I/Os 32 pins
View Details
6 suppliers