IC CPLD 10MC 10NS 24DIP
IC CPLD 10MC 10NS 24DIP Product overview: ATF750C-10PU from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF750C-10PU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 862323-ATF750C-10PU
Series: ATF750C(L)
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tube
Package: 24-DIP (0.300", 7.62mm)
Mounting: Through Hole
Number of I/O: 10
Family Name: ATF750
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CPLD 10MC 10NS 24DIP
CPLD, EEPROM, 90MHZ, DIP-24 ROHS COMPLIANT: YES
IC CPLD 10MC 10NS 24DIP
IC CPLD 10MC 10NS 24DIP
IC CPLD 10MC 10NS 24DIP
CPLD - Complex Programmable Logic Devices 10 ns 24 I/O Pins 10 macorcells 20 reg
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ATF750C-10PU-ND | 695-ATF750C-10PU | 862323-ATF750C-10PU | ATF750C-10PU | 91AH5747 | ATF750C-10PU | ATF750C-10PU | ATF750C-10PU | ATF750C-10PU |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750C-10PU | CPLDs (Complex Programmable Logic Devices) | Cpld, Eeprom, 90Mhz, Dip-24 Rohs Compliant Microchip | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Package Type | Other; "24-DIP (0.300"", 7.62mm)" | Other; Tube | PDIP; Other; 24-PDIP | Other; 24-DIP (0.300", 7.62mm) | Other; 24-DIP (0.300\", 7.62mm) | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 10 C (50 F) | -40 to 85 C (-40 to 185 F) | |||
| Macrocells | 10 | 10 | 10 | ||||||
| System Gates | 750 | ||||||||
| Terms per Macrocell | 8 |