Manufacturer: Atmel
Win Source Part Number: 1149289-ATF750C-10JU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC CPLD 10MC 10NS 28PLCC Product overview: ATF750C-10JU from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF750C-10JU can be used for catalog matching and distributor lookup.
IC CPLD 10MC 10NS 28PLCC
IC CPLD 10MC 10NS 28PLCC
CPLD - Complex Programmable Logic Devices 10 ns 28 I/O Pins 10 macorcells 20 reg
IC CPLD 10MC 10NS 28PLCC
CPLD, EEPROM, 10 MACROCELL, 10NS, PLCC-28; CPLD Type:EEPROM; No. of Macrocells:10; No. of I/O s:10I/O s; Logic Case Style:LCC; No. of Pins:28Pins; Frequency:90MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1149289-ATF750C-10JU | 695-ATF750C-10JU | ATF750C-10JU | ATF750C-10JU | ATF750C-10JU | ATF750C-10JU | 68T2477 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750C-10JU | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Cpld, Eeprom, 10 Macrocell, 10Ns, Plcc-28; Cpld Type Microchip |
| Macrocells | 10 | 10 | 10 | ||||
| System Gates | 750 | ||||||
| Terms per Macrocell | 8 | ||||||
| Package Type | Other; Tube | Other; 28-LCC (J-Lead) | Other; LCC | ||||
| Pins | 28 | 28 |