IC CPLD 24MC 20NS 44PLCC
IC CPLD 24MC 20NS 44PLCC
IC CPLD 24 MACRO 20NS 40PLCC
IC CPLD 24 MACRO 20NS 40PLCC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ATF2500CL-20JC-ND | ATF2500CL-20JC | ATF2500CL-20JC | ATF2500CL-20JC |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | ||
| Pins | 44 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |