The ATF2500C-20PU is a high-density, high-performance Complex Programmable Logic Device (CPLD) featuring a fully connected logic array with 416 product terms and a maximum pin-to-pin delay of 20 ns for 5V operation. It includes 24 flexible output macrocells, each capable of housing two flip-flops, allowing for a total of 48 flip-flops and 72 sum terms. The device supports both D- and T-type flip-flops, providing versatility in design. This CPLD offers advanced features such as individual asynchronous resets for each macrocell, selectable synchronous and asynchronous clocking, and combinable sum terms, which enhance logic utilization without speed penalties. It is backward compatible with previous models, ensuring ease of integration into existing designs. The ATF2500C-20PU is available in a 40-pin plastic dual inline package and is suitable for industrial applications with an operating temperature range of -40°C to 85°C. Additionally, it includes features like 2000V ESD protection, a security fuse for code protection, and green package options that comply with RoHS standards.
IC CPLD 24MC 20NS 40DIP Product overview: ATF2500C-20PU from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF2500C-20PU can be used for catalog matching and distributor lookup.
IC CPLD 24MC 20NS 40DIP
Manufacturer: Atmel
Win Source Part Number: 1149262-ATF2500C-20P
Family Name: ATF2500C
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): EP910DI-35N; EP910IDC-15; EP910IDI-15N; EP910PI-35N;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
CPLD 2.5K Gates 24 Macro Cells 50MHz 5V
CPLD 2.5K Gates 24 Macro Cells 50MHz 5V
CPLD - Complex Programmable Logic Devices 20 ns 24 I/O Pins 24 macorcells 48 reg
CPLD, EEPROM, 24 MACROCELL, 20NS, DIP-40; CPLD Type:EEPROM; No. of Macrocells:24; No. of I/O s:24I/O s; Logic Case Style:DIP; No. of Pins:40Pins; Frequency:71MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
IC CPLD 24MC 20NS 40DIP
IC CPLD 24MC 20NS 40DIP
IC CPLD 24MC 20NS 40DIP
IC CPLD 24MC 20NS 40DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-ATF2500C-20PU | ATF2500C-20PU-ND | 1149262-ATF2500C-20PU | 1278220P | 1278220 | ATF2500C-20PU | 68T2475 | ATF2500C-20PU | ATF2500C-20PU | ATF2500C-20PU | ATF2500C-20PU |
| Product Name | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF2500C-20PU | CPLDs | CPLDs | CPLD - Complex Programmable Logic Devices | Cpld, Eeprom, 24 Macrocell, 20Ns, Dip-40; Cpld Type Microchip | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 24 | 24 | 24 | 24 | 24 | 24 | |||||
| System Gates | 2500 | ||||||||||
| Terms per Macrocell | 12 | ||||||||||
| Package Type | Other; Tube | Other; "40-DIP (0.600"", 15.24mm)" | Other; Pdip | Other; DIP | Other; 40-DIP (0.600\", 15.24mm) | Other; 40-DIP (0.600", 15.24mm) | |||||
| Pins | 40 | 40 | 40 |