Manufacturer: Microchip Technology
Win Source Part Number: 1321789-ATF2500C-20P
Category: Integrated Circuits (ICs)>Embedded>CPLDs
Packaging: Tube
Standard Package: 100
Mounting: Through Hole
Number of I/O: 24
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 20 ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Macrocells: 24
Supplier Device Package: 40-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 40-DIP (0.600", 15.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: ATF2500
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC CPLD 24MC 20NS 40DIP Product overview: ATF2500C-20PC from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF2500C-20PC can be used for catalog matching and distributor lookup.
IC CPLD 24MC 20NS 40DIP
IC CPLD 24MC 20NS 40DIP
IC CPLD 24MC 20NS 40DIP
IC CPLD 24MC 20NS 40DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1321789-ATF2500C-20PC | 695-ATF2500C-20PC | ATF2500C-20PC-ND | ATF2500C-20PC | ATF2500C-20PC | ATF2500C-20PC |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 24 | 24 | 24 | |||
| Package Type | Other; 40-DIP (0.600", 15.24mm) | Other; Tube | Other; "40-DIP (0.600"", 15.24mm)" | Other; 40-DIP (0.600\", 15.24mm) | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V |