Manufacturer: Atmel
Win Source Part Number: 1149261-ATF2500C-20K
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC CPLD 24MC 20NS 44JLCC
IC CPLD 24MC 20NS 44JLCC Product overview: ATF2500C-20KM from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF2500C-20KM can be used for catalog matching and distributor lookup.
CPLD - Complex Programmable Logic Devices STD PWR 2500 GATE 24 MACROCELL 5V
IC CPLD 24MC 20NS 44JLCC
IC CPLD 24MC 20NS 44JLCC
IC CPLD 24MC 20NS 44JLCC
IC CPLD 24MC 20NS 44JLCC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1149261-ATF2500C-20KM | ATF2500C-20KM-ND | 695-ATF2500C-20KM | ATF2500C-20KM | ATF2500C-20KM | ATF2500C-20KM | ATF2500C-20KM | ATF2500C-20KM |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF2500C-20KM | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||||
| Package Type | Other; 44-CLCC (J-Lead) | Other; Tube | Other; 44-CLCC (J-Lead) | Other; 44-CLCC (J-Lead) | ||||
| Pins | 44 | 44 | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Macrocells | 24 | 24 | 24 |