The ATF2500C-15JU is a high-performance, high-density Complex Programmable Logic Device (CPLD) featuring a fully connected logic array with 416 product terms and a maximum pin-to-pin delay of 15 ns for 5V operation. It includes 24 flexible output macrocells, each capable of housing two D- or T-type flip-flops, allowing for a total of 48 flip-flops and 72 sum terms. The device supports both registered and combinatorial internal feedback, with individual asynchronous resets and output enable control for each macrocell.
This CPLD is backward compatible with previous models in the ATV2500 series and utilizes advanced electrically-erasabl
Manufacturer: Atmel
Win Source Part Number: 1149260-ATF2500C-15J
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC CPLD 24MC 15NS 44PLCC
IC CPLD 24MC 15NS 44PLCC Product overview: ATF2500C-15JU from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF2500C-15JU can be used for catalog matching and distributor lookup.
CPLD - Complex Programmable Logic Devices 15 ns 24 I/O Pins 24 macorcells 48 reg
CPLD, EEPROM, 24 MACROCELL, 15NS, PLCC-44; CPLD Type:EEPROM; No. of Macrocells:24; No. of I/O s:24I/O s; Logic Case Style:LCC; No. of Pins:44Pins; Frequency:83MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:MSL 2 - 1 year RoHS Compliant: Yes
IC CPLD 24MC 15NS 44PLCC
IC CPLD 24MC 15NS 44PLCC
IC CPLD 24MC 15NS 44PLCC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1149260-ATF2500C-15JU | ATF2500C-15JU-ND | 695-ATF2500C-15JU | ATF2500C-15JU | 68T2472 | ATF2500C-15JU | ATF2500C-15JU | ATF2500C-15JU |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF2500C-15JU | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLD - Complex Programmable Logic Devices | Cpld, Eeprom, 24 Macrocell, 15Ns, Plcc-44; Cpld Type Microchip | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||||
| Package Type | Other; 44-LCC (J-Lead) | Other; Tube | Other; LCC | Other; 44-LCC (J-Lead) | ||||
| Pins | 44 | 44 | 44 | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Macrocells | 24 | 24 | 24 |