The ATF1508ASVL-20JC84 is a high-density, high-performance Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd. It operates within a voltage range of 3.0V to 3.6V and features 128 macrocells, each capable of supporting up to 5 product terms, expandable to 40 per macrocell. The device has a maximum pin-to-pin delay of 15 ns and can operate at registered speeds of up to 77 MHz. This CPLD includes advanced power management features, such as a low standby current of 5 µA for the "L" version and a pin-controlled standby mode of 100 µA. It supports various configurations for flip-flops, output enable signals, and programmable output slew rates. The ATF1508ASVL-20JC84 is available in multiple package types, including 84-lead PLCC, and is compliant with RoHS standards. The device is designed for flexibility and high logic utilization, with features like programmable pin-keeper inputs and in-system programmability via JTAG. It also offers robust protection with 2000V ESD immunity and 200 mA latch-up immunity, making it suitable for a range of applications in both commercial and industrial environments.
Manufacturer: Atmel
Win Source Part Number: 1149174-ATF1508ASVL-
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC CPLD 128MC 20NS 84PLCC Product overview: ATF1508ASVL-20JC84 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1508ASVL-20JC
IC CPLD 128MC 20NS 84PLCC
IC CPLD 128MC 20NS 84PLCC
IC CPLD 128MC 20NS 84PLCC
IC CPLD 128MC 20NS 84PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1149174-ATF1508ASVL-20JC84 | 695-ATF1508ASVL-20JC84 | ATF1508ASVL20JC84-ND | ATF1508ASVL-20JC84 | ATF1508ASVL-20JC84 | ATF1508ASVL-20JC84 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1508ASVL-20JC84 | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 128 | 128 | ||||
| Package Type | Other; Tube | Other; 84-LCC (J-Lead) | Other; 84-LCC (J-Lead) | |||
| User I/Os | 64 pins | 64 pins | 64 pins | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |