IC CPLD 128MC 15NS 84PLCC Product overview: ATF1508ASV-15JU84 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1508ASV-15JU8
IC CPLD 128MC 15NS 84PLCC
Manufacturer: Microchip Technology
Win Source Part Number: 769189-ATF1508ASV-15
Series: ATF15xx
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 84-LCC (J-Lead)
Mounting: SMD
Number of I/O: 64
Programmable Type: In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Macrocells: 128
Family Name: ATF1508ASV
Categories: Integrated Circuits (ICs)
Manufacturer Package: 84-PLCC (29.31x29.31)
Alternative Parts (Cross-Reference): 5962-9952102QYA; EPM7128ELC84-20; XCR5128-10PC84C; XCR5128-12PC84C;
Introduction Date: May 02, 1997
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
CPLD, EEPROM, 128 MACROCELL, 15NS, PLCC-84; CPLD Type:EEPROM; No. of Macrocells:128; No. of I/O s:64I/O s; Logic Case Style:LCC; No. of Pins:84Pins; Frequency:100MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; MSL:MSL 2 - 1 yearRoHS Compliant: Yes
IC CPLD 128MC 15NS 84PLCC
IC CPLD 128MC 15NS 84PLCC
CPLD - Complex Programmable Logic Devices 128 MACROCELL w/ISP STD PWR 3.3V-15NS
IC CPLD 128MC 15NS 84PLCC
IC CPLD 128MC 15NS 84PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-ATF1508ASV-15JU84 | ATF1508ASV-15JU84-ND | 769189-ATF1508ASV-15JU84 | 68T2415 | ATF1508ASV-15JU84 | ATF1508ASV-15JU84 | ATF1508ASV-15JU84 | ATF1508ASV-15JU84 | ATF1508ASV-15JU84 |
| Product Name | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1508ASV-15JU84 | Cpld, Eeprom, 128 Macrocell, 15Ns, Plcc-84; Cpld Type Microchip | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 128 | 128 | 128 | 128 | 128 | ||||
| System Gates | 3000 | ||||||||
| Terms per Macrocell | 40 | ||||||||
| Package Type | Other; Tube | Other; 84-LCC (J-Lead) | Other; LCC | Other; 84-LCC (J-Lead) | Other; 84-LCC (J-Lead) | ||||
| Pins | 84 | 84 | 84 |