IC CPLD 128MC 15NS 100TQFP
IC CPLD 128MC 15NS 100TQFP
IC CPLD 128MC 15NS 100TQFP
Manufacturer: Microchip Technology
Win Source Part Number: 862313-ATF1508ASV-15
Series: ATF15xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 100-TQFP
Mounting: Surface Mount
Number of I/O: 80
Family Name: ATF1508
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8542.39.0001
Other Part Number: ATF1508ASV-15AU100-T
IC CPLD 128MC 15NS 100TQFP Product overview: ATF1508ASV-15AU100-T
CPLD - Complex Programmable Logic Devices 15NS, 100 TQFP, IND TEMP, GREEN in Tape and Reel
15NS, 100 TQFP, IND TEMP, GREEN
IC CPLD 128MC 15NS 100TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ATF1508ASV-15AU100-TCT-ND | 862313-ATF1508ASV-15AU100-T | 695-ATF1508ASV-15AU100-T | ATF1508ASV-15AU100-T | ATF1508ASV-15AU100-T | ATF1508ASV-15AU100-T |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1508ASV-15AU100-T | CPLD Programmable Logic Device | CPLD - Complex Programmable Logic Devices | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP (14x14) | Other; Tape & Reel (TR) | QFP; TQFP; Other; 100-TQFP | ||
| Pins | 100 | 100 | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Macrocells | 128 | 128 |