Manufacturer: Microchip Technology
Win Source Part Number: 137961-ATF1508ASL-25
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 80
Programmable Type: In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max: 25.0ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): M4A3-128/64-55VC; XCR3128-15PQ100C; ATF1508ASL-25AU100; XCR5128-7VQG100C;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC CPLD 128MC 25NS 100TQFP Product overview: ATF1508ASL-25AU100 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1508ASL-25AU1
IC CPLD 128MC 25NS 100TQFP
IC CPLD 128MC 25NS 100TQFP
IC CPLD 128MC 25NS 100TQFP
IC CPLD 128MC 25NS 100TQFP
CPLD, -40 TO 85DEG C, TQFP; CPLD Type:EEPROM; No. of Macrocells:128; No. of I/O s:80I/O s; Logic Case Style:TQFP; No. of Pins:100Pins; Frequency:70MHz; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Propagation Delay:25ns; Global RoHS Compliant: Yes
IC CPLD 128MC 25NS 100TQFP
CPLD - Complex Programmable Logic Devices CPLD 128 MACROCELL w/ISP LOW PWR 5V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 137961-ATF1508ASL-25AU100 | 695-ATF1508ASL-25AU100 | ATF1508ASL-25AU100-ND | ATF1508ASL-25AU100 | ATF1508ASL-25AU100 | ATF1508ASL-25AU100 | 99AC8817 | ATF1508ASL-25AU100 | ATF1508ASL-25AU100 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1508ASL-25AU100 | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Cpld, -40 To 85Deg C, Tqfp; Cpld Type Microchip | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Macrocells | 128 | 128 | 128 | 128 | 128 | ||||
| Package Type | QFP; TQFP; Other; 100-TQFP (14x14) | Other; Tray | TQFP; Other; 100-TQFP | QFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | Other; TQFP | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 80 C (176 F) | |||
| Supply Voltage | Other; 4.5 V to 5.5 V | Other; 5 V | Other; 3.6V | ||||||
| System Gates | 3000 |