The ATF1508ASL-20JC84 is a high-density, high-performance Complex Programmable Logic Device (CPLD) featuring 128 macrocells and a maximum pin-to-pin delay of 7.5 ns. It supports registered operation up to 125 MHz and offers flexible logic macrocell configurations, including D/T/latch configured flip-flops and programmable output options. The device is designed with advanced power management features, including a low standby current of 10 ¬µA for the "L" version and pin-controlled standby modes. This CPLD is available in multiple package types, including 84-lead PLCC, and is compliant with PCI standards. It supports JTAG boundary-scan testing and fast in-system programmability via JTAG. The ATF1508ASL-20JC84 is suitable for both commercial (0¬8C to 70¬8C) and industrial (-40¬8C to +85¬8C) temperature ranges, making it versatile for various applications. The device is also RoHS compliant, ensuring it meets environmental standards.
IC CPLD 128MC 20NS 84PLCC
IC CPLD 128MC 20NS 84PLCC
IC CPLD 128MC 20NS 84PLCC
IC CPLD 128MC 20NS 84PLCC
EE PLD, 20NS, 128-CELL, PQCC84
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ATF1508ASL-20JC84-ND | ATF1508ASL-20JC84 | ATF1508ASL-20JC84 | ATF1508ASL-20JC84 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | Other; 84-LCC (J-Lead) | Other; 84-LCC (J-Lead) | ||
| Pins | 84 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |