IC CPLD 128MC 7.5NS 100QFP Product overview: ATF1508AS-7QC100 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1508AS-7QC100
Manufacturer: Microchip Technology
Win Source Part Number: 862311-ATF1508AS-7QC
Series: ATF15xx
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 100-BQFP
Mounting: Surface Mount
Number of I/O: 80
Part Status: Obsolete
Family Name: ATF1508AS
Categories: Integrated Circuits (ICs)
Case / Package: 100-PQFP (14x20)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CPLD 128MC 7.5NS 100QFP
IC CPLD 128MC 7.5NS 100QFP
IC CPLD 128MC 7.5NS 100QFP
IC CPLD 128MC 7.5NS 100QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-ATF1508AS-7QC100 | 862311-ATF1508AS-7QC100 | ATF1508AS-7QC100-ND | ATF1508AS-7QC100 | ATF1508AS-7QC100 | ATF1508AS-7QC100 |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1508AS-7QC100 | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 128 | 128 | ||||
| Package Type | Other; Tray | QFP; Other; 100-PQFP (14x20) | Other; 100-BQFP | QFP | QFP; Other; 100-BQFP | |
| User I/Os | 80 pins | 80 pins | 80 pins | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |