The ATF1508AS-15QC100 is a high-density, high-performance Complex Programmable Logic Device (CPLD) featuring 128 macrocells and a maximum pin-to-pin delay of 7.5 ns. It supports registered operation up to 125 MHz and offers flexible logic macrocell configurations, including D/T/latch configured flip-flops and programmable output options. The device is equipped with advanced power management features, including a 10 µA standby mode and programmable pin-keeper inputs. This CPLD is available in multiple package options, including 100-lead PQFP, and operates within commercial and industrial temperature ranges. It supports JTAG boundary-scan testing and fast in-system programmability via JTAG. The ATF1508AS-15QC100 is designed for applications requiring high logic utilization and robust performance, making it suitable for a variety of embedded systems.
IC CPLD 128MC 15NS 100QFP
Manufacturer: Atmel
Win Source Part Number: 1149165-ATF1508AS-15
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC CPLD 128MC 15NS 100QFP Product overview: ATF1508AS-15QC100 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1508AS-15QC10
IC CPLD 128MC 15NS 100QFP
IC CPLD 128MC 15NS 100QFP
IC CPLD 128MC 15NS 100QFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ATF1508AS-15QC100-ND | 1149165-ATF1508AS-15QC100 | 695-ATF1508AS-15QC100 | ATF1508AS-15QC100 | ATF1508AS-15QC100 | ATF1508AS-15QC100 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1508AS-15QC100 | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | Other; 100-BQFP | Other; Tray | QFP; Other; 100-BQFP | QFP; PQFP | ||
| Pins | 100 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |