Manufacturer: Microchip Technology
Win Source Part Number: 079147-ATF1508AS-10Q
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 80
Programmable Type: In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-PQFP (14x20)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC CPLD 128MC 10NS 100QFP Product overview: ATF1508AS-10QU100 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1508AS-10QU10
IC CPLD 128MC 10NS 100QFP
CPLD, EEPROM, 128 MACROCELL, 10NS, PQFP-100; CPLD Type:EEPROM; No. of Macrocells:128; No. of I/O s:80I/O s; Logic Case Style:QFP; No. of Pins:100Pins; Frequency:125MHz; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; MSL:- RoHS Compliant: Yes
IC CPLD 128MC 10NS 100QFP
IC CPLD 128MC 10NS 100QFP
IC CPLD 128MC 10NS 100QFP
CPLD - Complex Programmable Logic Devices 128 MC CPLD 10NS IND TEMP GRN
IC CPLD 128MC 10NS 100QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 079147-ATF1508AS-10QU100 | 695-ATF1508AS-10QU100 | ATF1508AS-10QU100-ND | 68T2409 | ATF1508AS-10QU100 | ATF1508AS-10QU100 | ATF1508AS-10QU100 | ATF1508AS-10QU100 | ATF1508AS-10QU100 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1508AS-10QU100 | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Cpld, Eeprom, 128 Macrocell, 10Ns, Pqfp-100; Cpld Type Microchip | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 128 | 128 | 128 | 128 | 128 | ||||
| Package Type | QFP; Other; 100-PQFP (14x20) | Other; Tray | Other; 100-BQFP | Other; QFP | QFP; Other; 100-BQFP | QFP | QFP; Other; 100-BQFP | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Supply Voltage | Other; 4.5 V to 5.5 V | Other; 5 V | Other; 3.6V | ||||||
| System Gates | 3000 |