IC CPLD 128MC 10NS 100TQFP Product overview: ATF1508AS-10AU100 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1508AS-10AU10
IC CPLD 128MC 10NS 100TQFP
Manufacturer: Microchip Technology
Win Source Part Number: 713561-ATF1508AS-10A
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.5V ~ 5.5V
Number of Macrocells: 128
Categories: Integrated Circuits
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-TQFP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: ATF1508AS
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 80
CPLD, EEPROM, 128 MACROCELL, 10NS, TQFP-100; CPLD Type:EEPROM; No. of Macrocells:128; No. of I/O s:80I/O s; Logic Case Style:TQFP; No. of Pins:100Pins; Frequency:125MHz; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V RoHS Compliant: Yes
CPLD - Complex Programmable Logic Devices 128 MC CPLD 5 V ISP CPLD 100 PIN 10NS
IC CPLD 128MC 10NS 100TQFP
IC CPLD 128MC 10NS 100TQFP
IC CPLD 128MC 10NS 100TQFP
IC CPLD 128MC 10NS 100TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-ATF1508AS-10AU100 | ATF1508AS-10AU100-ND | 713561-ATF1508AS-10AU100 | 1773660P | 1773434 | 68T2407 | ATF1508AS-10AU100 | ATF1508AS-10AU100 | ATF1508AS-10AU100 | ATF1508AS-10AU100 | ATF1508AS-10AU100 |
| Product Name | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1508AS-10AU100 | CPLDs | CPLDs | Cpld, Eeprom, 128 Macrocell, 10Ns, Tqfp-100; Cpld Type Microchip | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 128 | 128 | 128 | 128 | 128 | 128 | 128 | ||||
| System Gates | 3000 | ||||||||||
| Terms per Macrocell | 40 | ||||||||||
| Package Type | Other; Tray | TQFP; Other; 100-TQFP | QFP; Other; Tqfp | Other; TQFP | QFP; TQFP | QFP; TQFP; Other; 100-TQFP | QFP; Other; 100-TQFP | ||||
| Pins | 100 | 100 | 100 | 100 |