IC CPLD 64MC 20NS 44PLCC Product overview: ATF1504ASVL-20JU44 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1504ASVL-20JU
Manufacturer: Microchip Technology
Win Source Part Number: 769181-ATF1504ASVL-2
Series: ATF15xx
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-LCC (J-Lead)
Mounting: SMD
Number of I/O: 32
Programmable Type: In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max: 20.0ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Macrocells: 64
Family Name: ATF1504ASVL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): XC2C64-4PC44C; XC2C64-5PC44C; ispLSI 2064VL-135LJ44; XC2C64-5PC44I;
Introduction Date: May 02, 1997
ECCN: 3A991.a.2
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC CPLD 64MC 20NS 44PLCC
CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP LOW PWR 3.3V
IC CPLD 64MC 20NS 44PLCC
IC CPLD 64MC 20NS 44PLCC
CPLD, EEPROM, 64 MACROCELL, 20NS, PLCC-44; CPLD Type:EEPROM; No. of Macrocells:64; No. of I/O s:32I/O s; Logic Case Style:LCC; No. of Pins:44Pins; Frequency:83.3MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; MSL:- RoHS Compliant: Yes
IC CPLD 64MC 20NS 44PLCC
ATF1504 - EE PLD, 15NS, 64-CELL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-ATF1504ASVL-20JU44 | 769181-ATF1504ASVL-20JU44 | ATF1504ASVL-20JU44-ND | ATF1504ASVL-20JU44 | ATF1504ASVL-20JU44 | 68T2402 | ATF1504ASVL-20JU44 | ATF1504ASVL-20JU44 |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1504ASVL-20JU44 | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) | Cpld, Eeprom, 64 Macrocell, 20Ns, Plcc-44; Cpld Type Microchip | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 64 | 64 | 64 | 64 | ||||
| System Gates | 1500 | |||||||
| Terms per Macrocell | 40 | |||||||
| Package Type | Other; Tube | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | Other; LCC | ||||
| Pins | 44 | 44 | 44 |