IC CPLD 64MC 20NS 44PLCC
IC CPLD 64MC 20NS 44PLCC
IC CPLD 64MC 20NS 44PLCC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ATF1504ASVL20JI44-ND | ATF1504ASVL-20JI44 | ATF1504ASVL-20JI44 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||
| Package Type | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | PLCC |
| Pins | 44 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |