IC CPLD 64MC 20NS 100TQFP Product overview: ATF1504ASVL-20AU100 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1504ASVL-20AU
IC CPLD 64MC 20NS 100TQFP
Manufacturer: Atmel
Win Source Part Number: 1149159-ATF1504ASVL-
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): 5M80ZT100C5N; ATF1504ASVL-20 AU100; M4A5-64/48-5VNI; M4A5-64/48-55VC;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC CPLD 64MC 20NS 100TQFP
CPLD - Complex Programmable Logic Devices 64 MACROCELL w/ISP LO-PWR 3.3V-20NS
IC CPLD 64MC 20NS 100TQFP
IC CPLD 64MC 20NS 100TQFP
CPLD, EEPROM, 64 MACROCELL, 20NS, TQFP-100; CPLD Type:EEPROM; No. of Macrocells:64; No. of I/O s:64I/O s; Logic Case Style:TQFP; No. of Pins:100Pins; Frequency:83.3MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-ATF1504ASVL-20AU100 | ATF1504ASVL-20AU100-ND | 1149159-ATF1504ASVL-20AU100 | ATF1504ASVL-20AU100 | ATF1504ASVL-20AU100 | ATF1504ASVL-20AU100 | ATF1504ASVL-20AU100 | 68T2400 |
| Product Name | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1504ASVL-20AU100 | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Cpld, Eeprom, 64 Macrocell, 20Ns, Tqfp-100; Cpld Type Microchip |
| Macrocells | 64 | 64 | 64 | |||||
| System Gates | 1500 | |||||||
| Terms per Macrocell | 40 | |||||||
| Package Type | Other; Tray | TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | QFP; TQFP | Other; TQFP | |||
| Pins | 100 | 100 | 100 |