IC CPLD 64MC 15NS 44PLCC Product overview: ATF1504ASV-15JU44 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1504ASV-15JU4
Manufacturer: Microchip Technology
Win Source Part Number: 862310-ATF1504ASV-15
Series: ATF15xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tube
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Number of I/O: 32
Family Name: ATF1504
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.6x16.6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-ATF1504ASV-15JU
IC CPLD 64MC 15NS 44PLCC
IC CPLD 64MC 15NS 44PLCC
IC CPLD 64MC 15NS 44PLCC
CPLD, EEPROM, 64 MACROCELL, 15NS, PLCC-44; CPLD Type:EEPROM; No. of Macrocells:64; No. of I/O s:32I/O s; Logic Case Style:LCC; No. of Pins:44Pins; Frequency:100MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; MSL:- RoHS Compliant: Yes
IC CPLD 64MC 15NS 44PLCC
IC CPLD 64MC 15NS 44PLCC
CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 3.3V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-ATF1504ASV-15JU44 | 862310-ATF1504ASV-15JU44 | ATF1504ASV-15JU44-ND | ATF1504ASV-15JU44 | ATF1504ASV-15JU44 | 68T2399 | ATF1504ASV-15JU44 | ATF1504ASV-15JU44 | ATF1504ASV-15JU44 |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1504ASV-15JU44 | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Cpld, Eeprom, 64 Macrocell, 15Ns, Plcc-44; Cpld Type Microchip | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Macrocells | 64 | 64 | 64 | 64 | |||||
| System Gates | 1500 | ||||||||
| Terms per Macrocell | 40 | ||||||||
| Package Type | Other; Tube | PLCC; Other; 44-PLCC (16.6x16.6) | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | Other; LCC | Other; 44-LCC (J-Lead) | |||
| Pins | 44 | 44 | 44 |