IC CPLD 64MC 15NS 68PLCC
IC CPLD 64MC 15NS 68PLCC
IC CPLD 64MC 15NS 68PLCC
IC CPLD 64MC 15NS 68PLCC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ATF1504ASV-15JI68-ND | ATF1504ASV-15JI68 | ATF1504ASV-15JI68 | ATF1504ASV-15JI68 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | Other; 68-LCC (J-Lead) | Other; 68-LCC (J-Lead) | ||
| Pins | 68 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |