Manufacturer: Atmel
Win Source Part Number: 1149155-ATF1504ASV-1
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC CPLD 64MC 15NS 100TQFP
IC CPLD 64MC 15NS 100TQFP Product overview: ATF1504ASV-15AU100 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1504ASV-15AU1
IC CPLD 64MC 15NS 100TQFP
CPLD, EEPROM, 64 MACROCELL, 15NS, TQFP-100; CPLD Type:EEPROM; No. of Macrocells:64; No. of I/O s:64I/O s; Logic Case Style:TQFP; No. of Pins:100Pins; Frequency:100MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; MSL:- RoHS Compliant: Yes
IC CPLD 64MC 15NS 100TQFP
CPLD - Complex Programmable Logic Devices 64 MACROCELL w/ISP STD PWR 3.3V-15NS
IC CPLD 64MC 15NS 100TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1149155-ATF1504ASV-15AU100 | ATF1504ASV-15AU100-ND | 695-ATF1504ASV-15AU100 | ATF1504ASV-15AU100 | 68T2397 | ATF1504ASV-15AU100 | ATF1504ASV-15AU100 | ATF1504ASV-15AU100 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1504ASV-15AU100 | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Embedded - CPLDs (Complex Programmable Logic Devices) | Cpld, Eeprom, 64 Macrocell, 15Ns, Tqfp-100; Cpld Type Microchip | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||||
| Package Type | TQFP; Other; 100-TQFP | Other; Tray | Other; TQFP | QFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | |||
| Pins | 100 | 100 | 100 | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Macrocells | 64 | 64 | 64 | 64 |