IC CPLD 64MC 15NS 100TQFP
Manufacturer: Microchip Technology
Win Source Part Number: 048626-ATF1504ASV-15
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 64
Programmable Type: In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): XCR3064XL-10VQ100I; LC4064ZE-5TCN100I; LC4064ZE-7TCN100I; ATF1504ASV-15AC100;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC CPLD 64MC 15NS 100TQFP Product overview: ATF1504ASV-15AC100 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1504ASV-15AC1
IC CPLD 64MC 15NS 100TQFP
IC CPLD 64MC 15NS 100TQFP
IC CPLD 64MC 15NS 100TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ATF1504ASV15AC100-ND | 048626-ATF1504ASV-15AC100 | 695-ATF1504ASV-15AC100 | ATF1504ASV-15AC100 | ATF1504ASV-15AC100 | ATF1504ASV-15AC100 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1504ASV-15AC100 | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP (14x14) | Other; Tray | QFP; TQFP; Other; 100-TQFP | QFP; TQFP | |
| Pins | 100 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |