The ATF1504ASL-25QI100 is a high-density, high-performance Complex Programmable Logic Device (CPLD) featuring 64 macrocells and a maximum pin-to-pin delay of 7.5 ns. It supports registered operation up to 125 MHz and offers flexible logic macrocell configurations, including D/T/Latch configurable flip-flops. The device includes advanced routing resources and in-system programmability via JTAG, making it suitable for various applications. This CPLD is available in multiple package options, including 44-, 68-, 84-, and 100-lead configurations, and operates at either 3.3V or 5.0V I/O levels. It incorporates advanced power management features, such as automatic standby modes and programmable pin-keeper circuits. The device is designed for robust performance with 10,000 program/erase cycles and 20-year data retention, along with 2000V ESD protection and latch-up immunity. Engineers considering the ATF1504ASL-25QI100 for their projects will find it suitable for applications requiring high logic utilization and flexibility, along with reliable performance in both commercial and industrial temperature ranges.
IC CPLD 64MC 25NS 100QFP
IC CPLD 64MC 25NS 100QFP
IC CPLD 64MC 25NS 100QFP
IC CPLD 64MC 25NS 100QFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ATF1504ASL25QI100-ND | ATF1504ASL-25QI100 | ATF1504ASL-25QI100 | ATF1504ASL-25QI100 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | Other; 100-BQFP | QFP; Other; 100-BQFP | QFP | |
| Pins | 100 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |